APEM Components, Inc. Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem Q6F7BXXR02

Description
PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem - 29Y2278 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem
29Y2278
Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem 29Y2278
PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29Y2278
Product Name Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details