Q6 series Ø6 mm panel mount LED indicators feature a flush bezel, rear epoxy body, short body wires, and a satin grey finish. The Q6F5BYYRG24E variant is a bi-color red/green LED with a 24 VDC operating voltage and IP67 sealing. It has a maximum reverse voltage of 5 V, operating current of 20 mA, and a viewing angle of 30-100° depending on model. The LED life expectancy is 100,000 hours, and the maximum panel thickness is 7 mm. The rear epoxy body supports an operating temperature range of -40 °C to +85 °C. Bi-color operation changes color by reversing supply polarity. Solder lug/terminal connections are provided with red wire as anode and black as cathode, and the wire length is 200 mm, 24 AWG UL1061.
LED INDICATOR 6MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 81Y0293 |
| Product Name | Led Indicator 6Mm Rohs Compliant Apem |
| Features | Visual Indicator |