APEM Components, Inc. Led Panel Indicator, Yellow, 6Mm, 12Vdc Rohs Compliant Apem Q6F5BXXHY12E

Description
LED PANEL INDICATOR, YELLOW, 6MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 6MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 6Mm, 12Vdc Rohs Compliant Apem - 65AH9513 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 6Mm, 12Vdc Rohs Compliant Apem
65AH9513
Led Panel Indicator, Yellow, 6Mm, 12Vdc Rohs Compliant Apem 65AH9513
LED PANEL INDICATOR, YELLOW, 6MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 6MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9513
Product Name Led Panel Indicator, Yellow, 6Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details