APEM Components, Inc. Panel Indicator, 6Mm, Green, 12Vdc; Led Color Apem Q6F3CXXG12E

Description
PANEL INDICATOR, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Green, 12Vdc; Led Color Apem - 05W8310 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Green, 12Vdc; Led Color Apem
05W8310
Panel Indicator, 6Mm, Green, 12Vdc; Led Color Apem 05W8310
PANEL INDICATOR, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem - 64T3877 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem
64T3877
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem 64T3877
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 05W8310 64T3877
Product Name Panel Indicator, 6Mm, Green, 12Vdc; Led Color Apem Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem
LED Type Green; Green Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 516-3968-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4500 K
View Details
2 suppliers
LED White Lighting - 1416-L128-3580EB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers