Broadcom Inc. LED White Lighting ASMT-QWBG-NFHEE

Description
LED Lighting ASMT-QWBG White, Neutral 4500K 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting ASMT-QWBG White, Neutral 4500K 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-3968-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3968-2-ND
LED White Lighting 516-3968-2-ND
LED Lighting ASMT-QWBG White, Neutral 4500K 3.4V 150mA 120° 4-PLCC

LED Lighting ASMT-QWBG White, Neutral 4500K 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-QWBG-NFHEE
High Power LEDs - White ASMT-QWBG-NFHEE
High Power LEDs - White Cool White, 4500K 48lm, CRI85, 150mA

High Power LEDs - White Cool White, 4500K 48lm, CRI85, 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3968-2-ND ASMT-QWBG-NFHEE
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-PLCC
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - 1125-1417-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 576 nm (5760 Å)
View Details