LED Indicator 6mm Flush 12VDC IP67
"LED Panel Indicator Blue Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators Blue LED 12VDC 6mm Wire IP67
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q6F3CXXB12E | Q6F3CXXB12E | 679-2680-ND | Q6F3CXXB12E |
| Product Name | LED Indication | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Width | 6 mm (0.2362 inch) | |||
| Rated Voltage | 12 volts | 12 volts | ||
| LED Color | Blue |