Altech Corp. 22mm Illuminated Flush Push Button 2ALF8LB-024

Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated flush push button is a control device designed for use in industrial control circuits, featuring an LED pilot light. It operates within a temperature range of -25°C to +70°C and meets IP65 and NEMA Type 4X, 12 enclosures ratings. The unit has a rated insulation voltage of 500V and a thermal current rating of 10A, with make and break capacities of AC15 at 4A, 415V and DC13 at 0.5A, 110V. Contact blocks support self-wiping slow break NO or NC configurations, with terminal capacities ranging from 0.5 mm² to 2.5 mm². Current consumption is up to 20 mA at 24 VAC/DC or 110 VAC, and 15 mA at 110 VDC, with an LED service life of 100,000 hours. The device complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated flush push button is a control device designed for use in industrial control circuits, featuring an LED pilot light. It operates within a temperature range of -25°C to +70°C and meets IP65 and NEMA Type 4X, 12 enclosures ratings. The unit has a rated insulation voltage of 500V and a thermal current rating of 10A, with make and break capacities of AC15 at 4A, 415V and DC13 at 0.5A, 110V. Contact blocks support self-wiping slow break NO or NC configurations, with terminal capacities ranging from 0.5 mm² to 2.5 mm². Current consumption is up to 20 mA at 24 VAC/DC or 110 VAC, and 15 mA at 110 VDC, with an LED service life of 100,000 hours. The device complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Flush Push Button - 2ALF8LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Push Button
2ALF8LB-024
22mm Illuminated Flush Push Button 2ALF8LB-024
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALF8LB-024
Product Name 22mm Illuminated Flush Push Button
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers