APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem Q6F1BXXR24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem - 16R0086 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem
16R0086
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem 16R0086
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Red, 6 Mm, 24 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem - 58Y5037 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Red, 6 Mm, 24 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem
58Y5037
Led Panel Mount Indicator, Red, 6 Mm, 24 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem 58Y5037
LED Panel Mount Indicator, Red, 6 mm, 24 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Red, 6 mm, 24 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 16R0086 58Y5037
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem Led Panel Mount Indicator, Red, 6 Mm, 24 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details