APEM Components, Inc. Led Panel Indicator, 30Mm, Blu, 24V; Led Color Apem Q30Y5SXXB1AE

Description
LED PANEL INDICATOR, 30MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 30MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 30Mm, Blu, 24V; Led Color Apem - 89AH2652 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 30Mm, Blu, 24V; Led Color Apem
89AH2652
Led Panel Indicator, 30Mm, Blu, 24V; Led Color Apem 89AH2652
LED PANEL INDICATOR, 30MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 30MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2652
Product Name Led Panel Indicator, 30Mm, Blu, 24V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details