APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem Q22F1BXXR12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; Forward Voltage:5.7V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; Forward Voltage:5.7V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem - 16R0024 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
16R0024
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem 16R0024
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; Forward Voltage:5.7V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; Forward Voltage:5.7V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0024
Product Name Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLFWS14W-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 30 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details