APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem Q22F1BXXG24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem - 16R0022 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
16R0022
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem 16R0022
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0022
Product Name Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-2286-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details
2 suppliers