APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem Q19P1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem - 16R0011 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
16R0011
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem 16R0011
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0011
Product Name Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1698-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers