APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem Q16P1CXXY110E

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem - 15R9977 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
15R9977
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem 15R9977
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9977
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details