APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem Q16P1BXXG12E

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem - 15R9952 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem
15R9952
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem 15R9952
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9952
Product Name Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
EXCELED™ series - SLI-343D8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers