APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem Q16P1BXXB12E

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem - 15R9949 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
15R9949
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem 15R9949
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9949
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Color Temperature 6000 K
Array Array
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details