LED PANEL INDICATOR, 14MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2200mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
LED PANEL INDICATOR, GREEN, 14MM, 12VDC ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 84AC6058 | 65AH9454 |
| Product Name | Led Panel Indicator, 14Mm, Grn, 12Vdc; Led Color Apem | Led Panel Indicator, Green, 14Mm, 12Vdc Rohs Compliant Apem |
| LED Type | Green; Green |