SunLED Company, LLC LED Indication - Discrete XZCWD81FS

Description
White LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZCWD81FS-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZCWD81FS-ND
LED Indication - Discrete XZCWD81FS-ND
White LED Indication - Discrete 3.3V 2-SMD, J-Lead

White LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZCWD81FS-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - XBMR34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers