APEM Components, Inc. Led Indicator, Panel, 14Mm, Blue, 24V; Led Colour Apem Q14P1CXXB24

Description
LED INDICATOR, PANEL, 14MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Blue, 24V; Led Colour Apem - 91Y6899 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Blue, 24V; Led Colour Apem
91Y6899
Led Indicator, Panel, 14Mm, Blue, 24V; Led Colour Apem 91Y6899
LED INDICATOR, PANEL, 14MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6899
Product Name Led Indicator, Panel, 14Mm, Blue, 24V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details