APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem Q14P1BXXY110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem - 15R9905 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
15R9905
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem 15R9905
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9905
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details