APEM Components, Inc. Panel Indicator, Red, 6Vdc, Solder Lug; Led Color Apem Q14P1BXXSR06

Description
PANEL INDICATOR, RED, 6VDC, SOLDER LUG; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:17cd; IP / NEMA Rating:-; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 6VDC, SOLDER LUG; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:17cd; IP / NEMA Rating:-; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 6Vdc, Solder Lug; Led Color Apem - 36X1916 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 6Vdc, Solder Lug; Led Color Apem
36X1916
Panel Indicator, Red, 6Vdc, Solder Lug; Led Color Apem 36X1916
PANEL INDICATOR, RED, 6VDC, SOLDER LUG; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:17cd; IP / NEMA Rating:-; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 6VDC, SOLDER LUG; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:17cd; IP / NEMA Rating:-; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36X1916
Product Name Panel Indicator, Red, 6Vdc, Solder Lug; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details