APEM Components, Inc. Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem Q14F5BXXHR12E

Description
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem - 65AH9409 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem
65AH9409
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem 65AH9409
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9409
Product Name Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details