"LED Panel Indicator Green Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 14mm Flush 24VDC IP67
LED Panel Mount Indicators LED Indicator 14mm Flush 24VDC IP67
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2888-ND | Q14F3CXXG24E | Q14F3CXXG24E | Q14F3CXXG24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | |||
| Terminal Type | Wire Leads | |||
| Voltage type DC | DC |