Altech Corp. 22 mm LED Metal Pilot Light 2PLB7LB-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2PLB7LB-110 is a 22 mm LED metal pilot light rated for 110 VAC, featuring a clear lens, bulb holder, and mounting bracket. It complies with NEMA Type 4X and 12, UL508, CSA C22.2 No. 14-95, and IEC 60947-5-1 standards, and provides IP65 protection. The device operates within a temperature range of -25°C to +70°C, has a mechanical life of 1 million operations, and a service life of 100,000 hours at nominal voltage and 25°C ambient. Current consumption is ≤20 mA, with terminal capacity supporting 20 AWG to 16 AWG wire. Mounting bracket screws require 1.2 Nm torque, contact block screws 0.5 Nm, and terminal screws 0.8 Nm.

Datasheet Summary
Powered by GS/AI

The 2PLB7LB-110 is a 22 mm LED metal pilot light rated for 110 VAC, featuring a clear lens, bulb holder, and mounting bracket. It complies with NEMA Type 4X and 12, UL508, CSA C22.2 No. 14-95, and IEC 60947-5-1 standards, and provides IP65 protection. The device operates within a temperature range of -25°C to +70°C, has a mechanical life of 1 million operations, and a service life of 100,000 hours at nominal voltage and 25°C ambient. Current consumption is ≤20 mA, with terminal capacity supporting 20 AWG to 16 AWG wire. Mounting bracket screws require 1.2 Nm torque, contact block screws 0.5 Nm, and terminal screws 0.8 Nm.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB7LB-110 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB7LB-110
22 mm LED Metal Pilot Light 2PLB7LB-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB7LB-110
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB7LB-110
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB7LB-110
Industrial Panel Mount Indicators / Switch Indicators 2PLB7LB-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB7LB-110 2PLB7LB-110 2PLB7LB-110
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps Incandescent Lamps LED Lamps
LED Color Clear Clear
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR3L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers