APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Green, 2.2V; Led Color Apem Q14F1CXXG110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 2.2V; Led Color Apem - 15R9881 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 2.2V; Led Color Apem
15R9881
Panel Mount Indicator, Led, 14Mm, Green, 2.2V; Led Color Apem 15R9881
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9881
Product Name Panel Mount Indicator, Led, 14Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details