APEM Components, Inc. Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem Q12P6CXXY02

Description
LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem - 91Y6879 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem
91Y6879
Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem 91Y6879
LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6879
Product Name Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX312 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-4080EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers