APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem Q12P1CXXW110E

Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem - 15R9857 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
15R9857
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem 15R9857
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9857
Product Name Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3E-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-2790CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers