Broadcom Inc. High Brightness SMT Round Tinted Green LED with 30° Viewing Angle ALMD-CM3E-Y1002

Description
The Avago ALMD-CM3E-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Description
The Avago ALMD-CM3E-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3E-Y1002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle
ALMD-CM3E-Y1002
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle ALMD-CM3E-Y1002
The Avago ALMD-CM3E-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-CM3E-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
Led, Green, 21Cd, 525Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom - 40AJ6203 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 21Cd, 525Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
40AJ6203
Led, Green, 21Cd, 525Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom 40AJ6203
LED, GREEN, 21CD, 525NM, 4.2MM X 4.2MM ROHS COMPLIANT: YES

LED, GREEN, 21CD, 525NM, 4.2MM X 4.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-CM3E-Y1002 40AJ6203
Product Name High Brightness SMT Round Tinted Green LED with 30° Viewing Angle Led, Green, 21Cd, 525Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
LED Package: Round InGaN
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details