APEM Components, Inc. Led Indicator, Panel, 12Mm, Yellow, 12V; Led Colour Apem Q12P1CXXHY12E

Description
LED INDICATOR, PANEL, 12MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Q12 Series vò12mm Panel Mount LED Indicator in yellow operates at 12VDC with a forward current of 20mA. It features a luminous intensity of 1.6 candela and is rated IP67 for dust and water resistance. The indicator has a life expectancy of 100,000 hours and can operate within a temperature range of -40 to +85°C. It is designed for panel mounting with a cutout diameter of 12mm and comes with a prominent bezel style. The product includes options for various terminal types, including solder lug/faston terminals, pins, or wires, and is UL recognized. The maximum reverse voltage is 5V, and the product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Q12 Series vò12mm Panel Mount LED Indicator in yellow operates at 12VDC with a forward current of 20mA. It features a luminous intensity of 1.6 candela and is rated IP67 for dust and water resistance. The indicator has a life expectancy of 100,000 hours and can operate within a temperature range of -40 to +85°C. It is designed for panel mounting with a cutout diameter of 12mm and comes with a prominent bezel style. The product includes options for various terminal types, including solder lug/faston terminals, pins, or wires, and is UL recognized. The maximum reverse voltage is 5V, and the product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Yellow, 12V; Led Colour Apem - 91Y6864 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Yellow, 12V; Led Colour Apem
91Y6864
Led Indicator, Panel, 12Mm, Yellow, 12V; Led Colour Apem 91Y6864
LED INDICATOR, PANEL, 12MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6864
Product Name Led Indicator, Panel, 12Mm, Yellow, 12V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details