APEM Components, Inc. Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem Q12P1CXXHG12E

Description
LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem - 91Y6858 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem
91Y6858
Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem 91Y6858
LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6858
Product Name Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE9440M3A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers