APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem Q12P1BXXY12E

Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem - 15R9846 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem
15R9846
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem 15R9846
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9846
Product Name Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XLMDK11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details