APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem Q12P1BXXY110E

Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem - 15R9845 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem
15R9845
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem 15R9845
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9845
Product Name Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3590CB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers