APEM Components, Inc. Led Indicator, Panel, 12Mm, Blue, 220V; Led Colour Apem Q12P1BXXSB220E

Description
LED INDICATOR, PANEL, 12MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Blue, 220V; Led Colour Apem - 91Y6851 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Blue, 220V; Led Colour Apem
91Y6851
Led Indicator, Panel, 12Mm, Blue, 220V; Led Colour Apem 91Y6851
LED INDICATOR, PANEL, 12MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6851
Product Name Led Indicator, Panel, 12Mm, Blue, 220V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details