APEM Components, Inc. Led Indicator, Panel, 12Mm, Red, 24V; Led Colour Apem Q12P1BXXHR24E

Description
LED INDICATOR, PANEL, 12MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Red, 24V; Led Colour Apem - 91Y6845 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Red, 24V; Led Colour Apem
91Y6845
Led Indicator, Panel, 12Mm, Red, 24V; Led Colour Apem 91Y6845
LED INDICATOR, PANEL, 12MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6845
Product Name Led Indicator, Panel, 12Mm, Red, 24V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343D8U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details