APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem Q12P1BXXG110E

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem - 15R9836 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem
15R9836
Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem 15R9836
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9836
Product Name Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
View Details