APEM Components, Inc. Led Panel Indicator, 12.7Mm, Red, 2Vdc; Led Color Apem Q12-7P1CXXHR02E

Description
LED PANEL INDICATOR, 12.7MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 12.7MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 12.7Mm, Red, 2Vdc; Led Color Apem - 73AC6574 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 12.7Mm, Red, 2Vdc; Led Color Apem
73AC6574
Led Panel Indicator, 12.7Mm, Red, 2Vdc; Led Color Apem 73AC6574
LED PANEL INDICATOR, 12.7MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 12.7MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73AC6574
Product Name Led Panel Indicator, 12.7Mm, Red, 2Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED White Lighting - ASMT-MW22-NNNU0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 8500 K
View Details