Sealed Power Rocker Switch
SWITCH ROCKER DPDT 15A 12V
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | KG463A2RXB246X | KG463A2RXB246X |
| Product Name | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Convex (Reverse V) - Illuminated | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |