APEM Components, Inc. Illuminated Pushbutton Switch, Ir Series, Spst, Off-(On), 200 Ma, 250 V, Yellow Rohs Compliant Apem IRR3S422LOY

Description
Illuminated Pushbutton Switch, IR Series, SPST, Off-(On), 200 mA, 250 V, Yellow RoHS Compliant: Yes
Datasheet
Description
Illuminated Pushbutton Switch, IR Series, SPST, Off-(On), 200 mA, 250 V, Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Switch, Ir Series, Spst, Off-(On), 200 Ma, 250 V, Yellow Rohs Compliant Apem - 15R1770 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Ir Series, Spst, Off-(On), 200 Ma, 250 V, Yellow Rohs Compliant Apem
15R1770
Illuminated Pushbutton Switch, Ir Series, Spst, Off-(On), 200 Ma, 250 V, Yellow Rohs Compliant Apem 15R1770
Illuminated Pushbutton Switch, IR Series, SPST, Off-(On), 200 mA, 250 V, Yellow RoHS Compliant: Yes

Illuminated Pushbutton Switch, IR Series, SPST, Off-(On), 200 mA, 250 V, Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 15R1770
Product Name Illuminated Pushbutton Switch, Ir Series, Spst, Off-(On), 200 Ma, 250 V, Yellow Rohs Compliant Apem
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details