APEM Components, Inc. Pushbutton Switches IPR3SAD3104

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPR3SAD3104 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR3SAD3104
Pushbutton Switches IPR3SAD3104
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Push Button Switches - 224798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
224798
Push Button Switches 224798
APEM IPR3SAD3104 Push Button Switch

APEM IPR3SAD3104 Push Button Switch

Supplier's Site
Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem - 05W7651 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem
05W7651
Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem 05W7651
PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP67, IP69K RoHS Compliant: Yes

PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP67, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPR3SAD3104 224798 05W7651
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2316366-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details