APEM Components, Inc. Pushbutton Switches IMP7Z422UL

Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet
Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IMP7Z422UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IMP7Z422UL
Pushbutton Switches IMP7Z422UL
PUSHBUTTON SWITCH FD DBLE ICON

PUSHBUTTON SWITCH FD DBLE ICON

Buy Now
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem - 79Y4503 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
79Y4503
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem 79Y4503
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number IMP7Z422UL 79Y4503
Product Name Pushbutton Switches Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Tactile Switches - 486-4299-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2329359-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details