APEM Components, Inc. Hall Effect Switches IHLR015XF2

Description
Hall effect pushbutton switch,linear,blk
Request a Quote
Description
Hall effect pushbutton switch,linear,blk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Switches - 7651172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Switches
7651172
Hall Effect Switches 7651172
Hall effect pushbutton switch,linear,blk

Hall effect pushbutton switch,linear,blk

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 7651172
Product Name Hall Effect Switches
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003679-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08310000100 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details