TE Connectivity Push Button Switches 1-2492672-2

Description
Body Features Actuator Color : White Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 22.5 Switch Feedback Type : Non-Tactile Industry Standards IP Rating : IP65 Mechanical Attachment Product Mount Type : Panel Mount Switch Attachment Method : Screw-On Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 22.5 Switch Feedback Type : Non-Tactile Industry Standards IP Rating : IP65 Mechanical Attachment Product Mount Type : Panel Mount Switch Attachment Method : Screw-On Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1-2492672-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1-2492672-2
Push Button Switches 1-2492672-2
Body Features Actuator Color : White Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 22.5 Switch Feedback Type : Non-Tactile Industry Standards IP Rating : IP65 Mechanical Attachment Product Mount Type : Panel Mount Switch Attachment Method : Screw-On Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : White
  • Actuator Force (G) : 350
  • Actuator Material : Polycarbonate
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Bushing Thread Size : M20 x 1.5
  • Case Material : Polyamide
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Number of Actuators : Single
  • Operating Function : Momentary
  • Panel Cutout Size (MM) : 22.5
  • Switch Feedback Type : Non-Tactile

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Flush Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1-2492672-2
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317404-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213766-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details