APEM COMPONENTS, INC.
CWB1BK1A00A0 -- CW, 0V-5V, SNAP IN MOUNT
APEM Components, Inc.
CW, 0V-5V, SNAP IN MOUNT
CWB1BK1A00A0
Description
CW, 0V-5V, SNAP IN MOUNT
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
CW, 0V-5V, SNAP IN MOUNT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Snap Action Switches |
|
Product Number
|
CWB1BK1A00A0 |
|
Product Name
|
CW, 0V-5V, SNAP IN MOUNT |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Lever Style
Common Size
Subminiature; Standard
Pole and Throw Specifications
Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Actuator Style
Plunger
Standards and Certifications
RoHS
Actuating Force
9.98 oz (2.78 N)
View Details
Actuator Style
Lever Style
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Actuator Style
Stuffer (Plunger Style)
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details