APEM Components, Inc. Tactile Switches ADTSL62RVTR

Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet
Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTSL62RVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSL62RVTR
Tactile Switches ADTSL62RVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSL62RVTR
Switches - Tactile Switches ADTSL62RVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSL62RVTR ADTSL62RVTR
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Pushbutton Switches - 486-3371-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
R program - RD - Pushbutton - RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers