APEM Components, Inc. Switches - Tactile Switches ADTSJW69RV

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
ADTSJW69RV
Switches - Tactile Switches ADTSJW69RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSJW69RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSJW69RV
Tactile Switches ADTSJW69RV
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSJW69RV ADTSJW69RV
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 486-3464-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-975 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers