APEM Components, Inc. CONFIG SWITCH LAMP LED RED 48V A0142P1

Description
CONFIG SWITCH LAMP LED RED 48V
Description
CONFIG SWITCH LAMP LED RED 48V

Suppliers

Company
Product
Description
Supplier Links
CONFIG SWITCH LAMP LED RED 48V - 67-A0142P1 - Utmel Electronic Limited
Hong Kong, China
CONFIG SWITCH LAMP LED RED 48V
67-A0142P1
CONFIG SWITCH LAMP LED RED 48V 67-A0142P1
CONFIG SWITCH LAMP LED RED 48V

CONFIG SWITCH LAMP LED RED 48V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 67-A0142P1
Product Name CONFIG SWITCH LAMP LED RED 48V
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details