TE Connectivity Tactile Switches 1825910-2

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825910-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825910-2
Tactile Switches 1825910-2
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PBT
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : PET Film
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .7 MM  [.028 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - 1825910-2
905612-1825910-2
Tactile Switches - 1825910-2 905612-1825910-2
Manufacturer: TE Connectivity Win Source Part Number: 905612-1825910-2 Series: FSMJ Operating Temperature Range: -35°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Family Name: 1825910 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: FSM2JH, 450-1649

Manufacturer: TE Connectivity
Win Source Part Number: 905612-1825910-2
Series: FSMJ
Operating Temperature Range: -35°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1825910
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: FSM2JH, 450-1649

Buy Now Datasheet
FSM2JH=6MM TACT SWITCH, HIGH T - 1825910-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
FSM2JH=6MM TACT SWITCH, HIGH T
1825910-2
FSM2JH=6MM TACT SWITCH, HIGH T 1825910-2
FSM2JH=6MM TACT SWITCH, HIGH T

FSM2JH=6MM TACT SWITCH, HIGH T

Buy Now
Tactile Switches - 450-1649-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1649-ND
Tactile Switches 450-1649-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1825910-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825910-2
Pushbutton Switches 1825910-2
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Pushbutton Switches - 1825910-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825910-2
Pushbutton Switches 1825910-2
6x6 THT Tactile Switc

6x6 THT Tactile Switc

Buy Now
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 95M8849 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity
95M8849
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity 95M8849
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSM10 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSM10 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - 1825910-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825910-2
Switches - Tactile Switches 1825910-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 1825910-2 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1825910-2
Tactile Switches 1825910-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825910-2 905612-1825910-2 1825910-2 450-1649-ND 1825910-2 95M8849 1825910-2 1825910-2
Product Name Tactile Switches Tactile Switches - 1825910-2 FSM2JH=6MM TACT SWITCH, HIGH T Tactile Switches Pushbutton Switches Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity Switches - Tactile Switches Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 1571626-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2331415-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571294-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers