APEM Components, Inc. Rocker & Toggle Switches 5667A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5667A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5667A
Rocker & Toggle Switches 5667A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5667A
Toggle Switches 5667A
Toggle Switches 4PDT 6A 125V 10.5mm

Toggle Switches 4PDT 6A 125V 10.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 5667A 5667A
Product Name Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details