APEM Components, Inc. Rocker & Toggle Switches 4246A22UU

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 4246A22UU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4246A22UU
Rocker & Toggle Switches 4246A22UU
Power Toggle Switch

Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
4246A22UU
Switches - Toggle Switches 4246A22UU
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Toggle Switches - 4246A22UU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
4246A22UU
Toggle Switches 4246A22UU
Toggle Switches DPDT On-On 6A 125V

Toggle Switches DPDT On-On 6A 125V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 4246A22UU 4246A22UU 4246A22UU
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details