APEM Components, Inc. Switches - Slide Switches 25439NAH

Description
SWITCH SLIDE SPDT 4A 125V
Datasheet
Description
SWITCH SLIDE SPDT 4A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
25439NAH
Switches - Slide Switches 25439NAH
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
25439NAH
Slide Switches 25439NAH
Slide Switches SPDT 4A 125V STD On-Off-On

Slide Switches SPDT 4A 125V STD On-Off-On

Buy Now Datasheet
Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem - 96C6579 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem
96C6579
Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem 96C6579
SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; Contact Configuration:SPST; Switch Operation:On-Off-On; Switch Mounting:-; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; Contact Configuration:SPST; Switch Operation:On-Off-On; Switch Mounting:-; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 25439NAH 25439NAH 96C6579
Product Name Switches - Slide Switches Slide Switches Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem
Operating Temp -40 to 185 F (-40 to 85 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1437581-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
Slide Switches - 360-MSN24BFW01-ND - DigiKey
Specs
Terminal Type Solder Terminals
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switches - 7347334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details