TE Connectivity Slide Switches 1825255-8

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 4.5 MM  [.18 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 4.5 MM  [.18 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825255-8 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825255-8
Slide Switches 1825255-8
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 4.5 MM  [.18 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : On On On
  • Terminals Connected : 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 4.5 MM  [.18 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Buy Now
Slide Switches - 450-1571-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1571-ND
Slide Switches 450-1571-ND
Slide Switch SP3T Through Hole

Slide Switch SP3T Through Hole

Buy Now Datasheet
Switches - Slide Switches 1825255-8
SWITCH SLIDE SP3T 0.4VA 20V

SWITCH SLIDE SP3T 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825255-8 450-1571-ND 1825255-8
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825232-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.2000 amps
Base Material Metal
View Details
6 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 1825032-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
6 suppliers
Slide Switches - 1825267-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers